The DL4741A is a Zener diode manufactured by Rectron Semiconductor. This diode is specifically designed to provide a stable reference voltage or voltage regulation in electronic circuits. Its characteristics make it suitable for use in a wide range of applications, particularly where precise voltage control is essential.
Applications
- Voltage regulation circuits
- Overvoltage protection circuits
- Reference voltage generation
- Clipping and clamping circuits
- Power supply circuits
Features
- Zener Voltage: 11V
- Power Dissipation: 1W
- Tolerance: ±5%
- Package: DO-41
- Low reverse leakage
Benefits
- Stable Voltage Regulation: Maintains a consistent output voltage, even with fluctuations in the input voltage or load current.
- Effective Overvoltage Protection: Safeguards sensitive components from voltage spikes and surges.
- Compact Size: The DO-41 package allows for easy integration into various circuit designs.
- High Reliability: Provides consistent and reliable performance in demanding applications.
- Cost-Effective: Offers a budget-friendly solution for voltage regulation needs.
Additional Details
The DL4741A features a maximum forward voltage of 1.2V at a forward current of 200mA. It operates within a temperature range of -65°C to +175°C. This diode is designed to provide reliable voltage regulation in a variety of electronic devices and power supplies. The DO-41 package is easy to handle and solder, making it suitable for both automated assembly and hand soldering. It is commonly used in power supplies, telecommunications equipment, and other electronic systems where stable voltage control is crucial.