EN
  • EN
  • DE

5515BP15C725E

Part No 5515BP15C725E
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description RF FILTER BAND PASS 5.5GHZ 0805 / 5.5GHz Center Frequency Band Pass RF Filter (Radio Frequency) 725MHz Bandwidth 2.5dB 0805 (2012 Metric), 4 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Johanson Technology Inc.
Package Tape & Reel
Frequency 5.5GHz Center
Bandwidth 725MHz
Filter Type Band Pass
Insertion Loss 2.5dB
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric), 4 PC Pad
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.041" (1.05mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 712-1109-1,712-1109-2,5515BP15C725,712-1109-6
Standard Package 4,000
Win Source Part Number 1208803-5515BP15C725E
Ultra Librarian 3D Model Ultra Librarian 5515BP15C725E CAD Model

Description

The 1208803-5515BP15C725E is a band-pass filter from Johanson Technology Inc.

  • Package: 0805 (2012 Metric)
  • Pad: 4 PC Pad
  • Frequency Range: 5.5GHz center
  • Insertion Loss: 2.5dB
  • Bandwidth: 725MHz
  • Filter Type: Band-Pass
  • Height: 0.041" (1.05mm)
  • Package: Tape & Reel
  • Standard Package: 4,000
  • Ideal for: RF filters

You May Also Be Interested in

Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.7191
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess