EN
  • EN
  • DE

CAR2512TEBXXZ01A

Part No CAR2512TEBXXZ01A
Manufacturer ABB Embedded Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 2500W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Estimated Pruduction Lead Time 21 Weeks
Features Front End AC DC Converters 1 Output 12V - - - 208A 90 ~ 264 VAC Input
Manufacturer ABB Embedded Power
Series CAR2512TE (2500W)
Package Box
Operating Temperature Range -10°C ~ 70°C (With Derating)
Mounting Rack Mount
Family Name CAR2512
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Quantity per package 5
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865750-CAR2512TEBXXZ01A
Ultra Librarian 3D Model Ultra Librarian CAR2512TEBXXZ01A CAD Model

Description

The ABB Embedded Power power supply is a CAR2512TE (2500W) series with a rack mount. It has a front end AC DC converters 1 output 12V - - - 208A 90 ~ 264 VAC input.

  • Series: CAR2512TE (2500W)
  • Mounting Type: Rack Mount
  • Type: Front End AC DC Converters
  • Output: 1 Output 12V - - - 208A
  • Input: 90 ~ 264 VAC
  • Operating Temperature: -10°C ~ 70°C (with derating)
  • Category: Power Supplies
  • Family: CAR2512
  • Application: External/Internal (Off-Board)
  • Supply and Demand Status: Limited
  • Quantity per Package: 5
  • Estimated Production Lead Time: 21 weeks

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.3014
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess