EN
  • EN
  • DE

2500BL14M100T

Part No 2500BL14M100T
Manufacturer Johanson Technology Inc.
Catalog Balun
Description BALUN 2.3GHZ-2.7GHZ 50/100 0603 / RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Johanson Technology Inc.
Series 2500
Package Tape & Reel
Frequency Range 2.3GHz ~ 2.7GHz
Impedance - Unbalanced/Balanced 50 / 100Ohm
Phase Difference 180° ±15°
Insertion Loss (Max) 1.2dB
Return Loss (Min) 9.5dB
Package / Case 0603 (1608 Metric)
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Names 712-1047-2,712-1047-1,2500BL14M100,712-1047-6
Standard Package 4,000
Win Source Part Number 1113201-2500BL14M100T
Ultra Librarian 3D Model Ultra Librarian 2500BL14M100T CAD Model

Description

The Johanson Technology Inc. 1113201-2500BL14M100T is a balun designed for use in RF/IF and RFID circuits.

  • Manufacturer: Johanson Technology Inc.
  • Frequency Range: 2.3GHz to 2.7GHz
  • Impedance: 50/100Ohm
  • Phase Difference: 180° ±15°
  • Insertion Loss (Max): 1.2dB
  • Return Loss (Min): 9.5dB
  • Package: 0603 (1608 Metric)
  • Mounting: Surface Mount
  • Packaging: Tape and Reel
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888
Mini-Circuits
Lowest to $1.1212
M/A-Com Technology Solutions
1:1 FLUX COUPLED TRANS .3-200MHZ
Lowest to $1.7403
M/A-Com Technology Solutions
Lowest to $2.6115
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
M/A-Com Technology Solutions
TRANS 1:1 FLUX COUPLED 3-200MHZ
Lowest to $3.1005
M/A-Com Technology Solutions
Lowest to $20.1698
Mini-Circuits
Lowest to $7.0270
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess