EN
  • EN
  • DE

R0.25S8-3.305-R

Part No R0.25S8-3.305-R
Manufacturer Recom Power
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V 250MW / Isolated Module DC DC Converter 1 Output 5V 50mA 3V - 3.6V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Recom Power
Series ECONOLINE R0.25S (0.25W)
Package Tape & Reel (TR)
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 3.6V
Voltage - Output 1 5V
Current - Output (Max) 50mA
Power (Watts) 250 mW
Voltage - Isolation 1 kV
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -40°C ~ 100°C
Efficiency 60 ~ 70%
Mounting SMD (SMT)
Package / Case 8-SMD Module
Dimension 0.49" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
Base Product Number R0.25S8-3.305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 10014830,R0.25S83.305R
Standard Package 500
Win Source Part Number 1093224-R0.25S8-3.305-R
Ultra Librarian 3D Model Ultra Librarian R0.25S8-3.305-R CAD Model

Description

The R0.25S (0.25W) series of isolated module DC-DC converters is a reliable and efficient solution for power supplies for ITE (Commercial) applications.

  • Model: R0.25S-3.305-R
  • Power Rating: 250mW
  • Voltage Isolation: 1kV
  • Output: Single
  • Maximum Output Current: 50mA
  • Input Voltage Range: 3V to 3.6V
  • Output Voltage: 5V
  • Efficiency: 60-70%
  • Package: 8-SMD Module
  • Temperature Range: -40°C to 100°C
  • SCP: Enabled
  • Packaging: Tape and Reel
  • Alternative Parts: R0.25S-0505, R0.25S-1205, AM1/4LS-1205S-NZ, AM1/4LS-0505S-NZ, and TES 1-241310014830
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8504.40.9580
  • Manufacturer: Recom Power
  • Also Known As: 10014830 and R0.25S83.305R

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess