EN
  • EN
  • DE

RT1N250U-T111-1

Part No RT1N250U-T111-1
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299677-RT1N250U-T111-1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT1N250U-T111-1 CAD Model

Description

The RT1N250U-T111-1 is a transient voltage suppressor (TVS) diode manufactured by Mitsubishi. This component is engineered to safeguard sensitive electronic circuits from the harmful effects of voltage transients, such as those caused by electrostatic discharge (ESD), inductive switching, and lightning strikes. Its robust design and fast response time make it an ideal choice for protecting various electronic systems.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer devices to protect against ESD events.
  • Industrial Equipment: Protects programmable logic controllers (PLCs) and other industrial control systems from voltage surges.
  • Communication Systems: Safeguards telecommunication equipment, including routers, switches, and modems.
  • Automotive Electronics: Provides protection for automotive control units (ECUs) and other sensitive automotive systems.
  • Medical Devices: Ensures the reliable operation of medical equipment by protecting against voltage transients.

Features

  • High Surge Current Capability: Capable of handling large surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages, protecting downstream components from damage.
  • Low Clamping Voltage: Limits the voltage across the protected device, ensuring its safe operation.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • AEC-Q101 Qualified: Meets the stringent requirements of the automotive industry for reliability and performance.

Benefits

  • Improved System Reliability: Minimizes the risk of damage from voltage transients, extending the lifespan of electronic systems.
  • Reduced Downtime: Prevents system failures caused by ESD and other voltage surges, reducing downtime and maintenance costs.
  • Enhanced Product Safety: Protects against electrical hazards, ensuring compliance with safety standards.
  • Cost-Effective Protection: Provides a reliable and affordable solution for transient voltage suppression.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal impact on board layout.

Additional Details

The RT1N250U-T111-1 features a specific breakdown voltage range tailored to the protection requirements of the intended application. Its dynamic resistance is optimized to provide efficient clamping of transient voltages. The device is constructed using high-quality materials and manufacturing processes to ensure long-term reliability and stability. The datasheet provides detailed electrical characteristics, including peak pulse power dissipation, clamping voltage versus surge current, and operating temperature range. This TVS diode is designed to operate reliably in harsh environments, making it suitable for a wide range of applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess