EN
  • EN
  • DE

UPC7805AHF-AZ

Part No UPC7805AHF-AZ
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 391013-UPC7805AHF-AZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC7805AHF-AZ CAD Model

Description

The UPC7805AHF-AZ is a 3-terminal positive voltage regulator manufactured by Renesas Electronics America. It is designed to provide a stable and regulated 5V output voltage from a higher input voltage. This regulator is a commonly used component in various electronic circuits to ensure consistent and reliable power for sensitive components.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers in embedded systems, ensuring proper operation.
  • Consumer Electronics: Used in devices such as televisions, radios, and audio equipment to regulate the voltage and maintain consistent performance.
  • Logic Circuit Power: Regulates voltage for TTL and CMOS logic circuits, preventing damage and ensuring reliable operation.
  • Battery Charging Circuits: Implements regulated charging circuits for various types of batteries, protecting them from overcharging.
  • Industrial Automation: Provides stable power in industrial automation and control systems, ensuring precise and reliable operation.

Features

  • Fixed 5V Output: Delivers a stable and regulated 5V output voltage.
  • Up to 1A Output Current: Capable of providing up to 1A of output current (with adequate heat sinking).
  • Wide Input Voltage Range: Operates with input voltages ranging typically from 7V to 25V.
  • Short-Circuit Protection: Features internal short-circuit current limiting to protect the regulator and connected circuitry.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits to prevent overheating.
  • High Ripple Rejection: Effectively filters out unwanted ripple voltage from the input supply, providing a clean output.
  • Simple 3-Terminal Package: Easy to integrate into various circuits with only three terminals (Input, Output, Ground).

Benefits

  • Stable Power Supply: Provides a consistent 5V output, ensuring reliable operation of connected circuits.
  • Protection Against Overloads: Prevents damage from short circuits and excessive current draw, increasing the lifespan of the regulator and other components.
  • Thermal Protection: Prevents overheating and potential damage due to excessive power dissipation.
  • Ease of Use: The 3-terminal design simplifies integration into various circuits.
  • Cost-Effective Solution: Offers an affordable and reliable solution for voltage regulation.
  • Enhanced Circuit Reliability: By providing stable and clean power, it improves the overall reliability of electronic circuits.

Additional Details

The UPC7805AHF-AZ typically comes in a TO-220 package, designed for efficient heat dissipation. Using a heat sink is recommended when operating at higher currents to prevent overheating. A minimum input voltage (usually around 7V) is required for proper functionality, and the absolute maximum input voltage (around 35V) should not be exceeded to prevent damage. For optimal performance, bypass capacitors (e.g., 0.33uF on the input and 0.1uF on the output) should be placed close to the regulator to improve stability and transient response. Refer to the Renesas Electronics datasheet for specific operating conditions, application notes, and thermal considerations.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess