EN
  • EN
  • DE

RTS5420-GR

Part No RTS5420-GR
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026717-RTS5420-GR
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTS5420-GR CAD Model

Description

The Realtek RTS5420-GR is a USB Type-C port controller designed for various electronic devices. This integrated circuit (IC) manages the communication and power delivery functions of a USB Type-C port, ensuring compliance with the USB specifications and enabling features like DisplayPort Alternate Mode and USB Power Delivery (PD).

Applications:

  • Laptops and Notebooks: Integrated into laptops and notebooks to manage USB Type-C ports for data transfer, charging, and video output.
  • Desktop Computers: Used in desktop computers to provide USB Type-C connectivity for peripherals and displays.
  • Mobile Devices: Implemented in smartphones, tablets, and other mobile devices to enable USB Type-C functionality.
  • Docking Stations: Employed in docking stations to manage multiple USB Type-C ports for connecting various devices.
  • USB Hubs: Integrated into USB hubs to provide USB Type-C ports with power delivery and data transfer capabilities.

Features:

  • USB Type-C Compliance: Adheres to the USB Type-C specifications, ensuring compatibility with USB Type-C devices.
  • USB Power Delivery (PD): Supports USB PD, enabling fast charging and power delivery up to 100W.
  • DisplayPort Alternate Mode: Supports DisplayPort Alternate Mode, allowing video output over the USB Type-C port.
  • Integrated USB Transceiver: Includes a USB transceiver for handling USB data communication.
  • Configuration Channel (CC) Logic: Implements CC logic for detecting and configuring USB Type-C connections.
  • Over-Voltage and Over-Current Protection: Provides protection against over-voltage and over-current conditions.

Benefits:

  • Fast Charging: Supports USB Power Delivery, enabling fast charging of devices.
  • Video Output: Allows video output over the USB Type-C port using DisplayPort Alternate Mode.
  • Simplified Connectivity: Simplifies connectivity by providing a single port for data transfer, charging, and video output.
  • Enhanced Protection: Provides protection against over-voltage and over-current conditions, ensuring device safety.
  • Compliance with Standards: Ensures compliance with USB Type-C and USB Power Delivery standards.

Additional Details:

The RTS5420-GR is typically configured and controlled via I2C or other serial communication interfaces. It requires firmware to manage the USB Type-C port's functionality, including power delivery profiles and alternate mode configurations. The RTS5420-GR is a crucial component in modern electronic devices that utilize USB Type-C ports, providing advanced features and ensuring compliance with industry standards. Its compact design and comprehensive feature set make it a popular choice for a wide range of applications.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Qorvo US Inc.
Lowest to $1.9589
Ricoh
Lowest to $0.5747
Qualcomm
Lowest to $3.2640
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1100 $50.5500
13+ $8.2954 $107.8402
19+ $8.0362 $152.6878
26+ $7.7769 $202.1994
34+ $7.5177 $255.6018
45+ $6.7400 $303.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess