EN
  • EN
  • DE

CM1215-000

Part No CM1215-000
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series D-SCE
Package Box
Label Type Heat Shrinkable
Base Product Number CM12
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Other Names D-SCE-1K-6.4-50-9-CS7834
Standard Package 1,000
Win Source Part Number 1032636-CM1215-000
Ultra Librarian 3D Model Ultra Librarian CM1215-000 CAD Model

Description

The CM1215-000 is a label designed for use in electronic devices manufactured by TE Connectivity Raychem Cable Protection.

  • Packaging: box
  • Standard Package: 1,000
  • Heat Shrinkable: yes
  • Color: no specified color
  • Material: no specified material
  • Temperature Range: no specified temperature range of operating or for use with/related products
  • Alternative Part: CM1215-000D-SCE-1K-6.4-50-9-CS7834
  • Another Name: D-SCE-1K-6.4-50-9-CS7834
  • Base Product Number: CM12

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Lowest to $0.5104
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 2.25" x 1.97" (57.2mm x 50.0mm)
Need more? Email Us
TE Connectivity
Yellow Heat Shrinkable Label 0.25" W x 1.97" Dia (6.4mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Need more? Email Us
TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
Brady Corporation
WIRE MARK SLV 22~16AWG 1=100PCS / White Heat Shrinkable Label 1.00" W x 0.13" Dia (25.4mm x 3.2mm); Cable O.D. 0.05" ~ 0.11" (1.2mm ~ 2.8mm)
Need more? Email Us
Brady Corporation
XPERT PERMASLEEVE WHT.187"DIA X
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW 1K / Yellow Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.38" x 1.97" (9.5mm x 50.0mm)
Need more? Email Us
TE Connectivity
SP200375WE2.5 / Label
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3003 $58.5135
110+ $1.0670 $117.3700
170+ $1.0336 $175.7120
235+ $1.0002 $235.0470
300+ $0.9670 $290.1000
400+ $0.8669 $346.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess