EN
  • EN
  • DE

RTL8762CK-CG

Part No RTL8762CK-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089346-RTL8762CK-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8762CK-CG CAD Model

Description

The Realtek RTL8762CK-CG is a Bluetooth Low Energy (BLE) system-on-a-chip (SoC) designed for a variety of low-power wireless applications. It integrates a Bluetooth 5 compatible radio, a microcontroller, and various peripherals to enable efficient and reliable wireless communication.

Applications:

  • Wearable devices (e.g., smartwatches, fitness trackers)
  • Bluetooth beacons
  • Remote controls
  • Wireless sensors
  • Internet of Things (IoT) devices
  • Health and medical devices

Features:

  • Bluetooth 5 compliant radio with support for Bluetooth Low Energy (BLE).
  • Integrated ARM Cortex-M4F microcontroller core.
  • Low power consumption for extended battery life.
  • Support for multiple communication protocols, including Bluetooth, ANT, and proprietary protocols.
  • Integrated memory (RAM and Flash).
  • Various peripheral interfaces, including UART, SPI, I2C, ADC, and GPIO.
  • Over-the-air (OTA) firmware update capability.
  • Security features, including AES encryption and secure boot.
  • Support for mesh networking.

Benefits:

  • Low power consumption extends battery life in portable devices.
  • Bluetooth 5 support provides improved range and data throughput.
  • Integrated microcontroller simplifies system design and reduces BOM cost.
  • Flexible peripheral interfaces enable integration with various sensors and actuators.
  • OTA firmware update capability allows for remote updates and bug fixes.
  • Security features protect against unauthorized access and data breaches.
  • Mesh networking support enables scalable and robust wireless networks.

Additional Details:

The RTL8762CK-CG is designed for applications where low power consumption and long battery life are critical. Its integrated ARM Cortex-M4F core provides sufficient processing power for a wide range of tasks, including sensor data processing, communication protocol handling, and application logic. The device supports various power management modes to further reduce power consumption. The Realtek RTL8762CK-CG is a versatile and powerful BLE SoC that enables the creation of innovative and connected devices.

You May Also Be Interested in

Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Fairchild/ON Semiconductor
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Eaton / Cutler Hammer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2632 $50.5280
100+ $1.0365 $103.6500
150+ $1.0041 $150.6150
210+ $0.9717 $204.0570
270+ $0.9393 $253.6110
360+ $0.8422 $303.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess