EN
  • EN
  • DE

1689705

Part No 1689705
Manufacturer Phoenix Contact
Catalog D - Sub, D - Shaped Connectors - Adapters
Description DSUB GENDER CHANGER DB9M DB9M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Gender Changer
Convert To (Adapter End) D-Sub, 9 Pin Male
Convert From (Adapter End) D-Sub, 9 Pin Male
Number of Rows 2
Mounting Type Panel Mount
Features Grounding Indents
Shielding Shielded
Contact Finish Gold
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1624964-1689705
Ultra Librarian 3D Model Ultra Librarian 1689705 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
HARTING
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us
HARTING
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER HD15F HD15F
Need more? Email Us
TE Connectivity
CONN DSUB ADAPTER HD104F HD104M
Need more? Email Us
Amphenol CONEC
CONN D-SUB
Need more? Email Us
Conec
9POS CONNECTOR SAVER M3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess