EN
  • EN
  • DE

RTL8723BE-CGT

Part No RTL8723BE-CGT
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836116-RTL8723BE-CGT
Ultra Librarian 3D Model Ultra Librarian RTL8723BE-CGT CAD Model

Description

The Realtek RTL8723BE-CGT is a low-power, highly integrated combo module supporting Wi-Fi (IEEE 802.11b/g/n) and Bluetooth 4.0. It's designed for mobile and embedded applications where size and power consumption are critical.

Applications

  • Laptops and Notebooks
  • Tablets
  • Smart TVs
  • Portable Media Players
  • Embedded Systems requiring Wi-Fi and Bluetooth connectivity

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11b/g/n standards, offering up to 150Mbps data rate.
  • Bluetooth 4.0: Integrates Bluetooth 4.0, including Bluetooth Low Energy (BLE) support for energy-efficient connections.
  • Low Power Consumption: Designed for low-power operation to extend battery life in mobile devices.
  • Host Interface: Utilizes a PCIe (Peripheral Component Interconnect Express) interface for Wi-Fi and a USB interface for Bluetooth communication with the host system.
  • Advanced Security: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Coexistence: Implements advanced coexistence mechanisms to minimize interference between Wi-Fi and Bluetooth signals.
  • Small Form Factor: Compact module size suitable for integration into space-constrained devices.

Benefits

  • Wireless Connectivity: Provides both Wi-Fi and Bluetooth connectivity in a single module, simplifying system design.
  • Extended Battery Life: Low-power design helps to extend battery life in portable devices.
  • Secure Communication: Advanced security features protect against unauthorized access to the wireless network.
  • Reduced Interference: Coexistence mechanisms minimize interference between Wi-Fi and Bluetooth signals, improving overall performance.
  • Easy Integration: Small form factor and standard interfaces simplify integration into various devices.

Additional Details

The RTL8723BE-CGT module requires an external antenna for wireless communication. It operates on a 3.3V power supply and is designed to meet industry-standard compliance requirements for electromagnetic compatibility (EMC) and safety. The drivers for the RTL8723BE-CGT are available for various operating systems, including Windows and Linux.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,735 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess