Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836109-RTL8671S-CG
Ultra Librarian 3D Model Ultra Librarian RTL8671S-CG CAD Model

Description

The Realtek RTL8671S-CG is a highly integrated system-on-a-chip (SoC) designed primarily for use in home gateway and router applications. It integrates a MIPS-based processor, Ethernet switch, and various peripheral interfaces to provide a comprehensive solution for networking devices.

Applications

  • Home gateway routers
  • Wireless routers
  • Network attached storage (NAS) devices
  • IPTV set-top boxes
  • Voice over IP (VoIP) gateways

Features

  • MIPS Processor: Integrates a high-performance MIPS processor for handling network protocols and application processing.
  • Ethernet Switch: Embedded 5-port Fast Ethernet switch for local network connectivity.
  • Hardware NAT Accelerator: Includes a hardware NAT (Network Address Translation) accelerator to improve network throughput and reduce CPU load.
  • WAN Support: Supports various WAN connection types, including PPPoE, DHCP, and static IP.
  • USB Interface: Integrated USB 2.0 host interface for connecting external storage devices or peripherals.
  • Wireless LAN Interface: Designed to interface with external Wireless LAN (WLAN) controllers for wireless connectivity.
  • Security Features: Supports firewall functionality, including NAT, SPI (Stateful Packet Inspection), and intrusion detection.

Benefits

  • High Integration: Combines multiple functions into a single chip, reducing system cost and complexity.
  • Improved Network Performance: Hardware NAT accelerator enhances network throughput and reduces CPU load.
  • Flexible Connectivity: Supports various WAN connection types and USB peripherals.
  • Enhanced Security: Integrated firewall functionality protects the network from unauthorized access.
  • Cost-Effective Solution: Provides a cost-effective solution for home gateway and router applications.

Additional Details

The RTL8671S-CG is typically packaged in a BGA (Ball Grid Array) package for ease of manufacturing and reliability. It operates on a standard power supply and requires external memory (SDRAM) for program storage and execution. The software development kit (SDK) provided by Realtek includes drivers, middleware, and application examples to simplify product development.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8021
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9222 $67.2106
54+ $2.3984 $129.5136
84+ $2.3233 $195.1572
116+ $2.2483 $260.8028
149+ $2.1732 $323.8068
200+ $1.9481 $389.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,480 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention