EN
  • EN
  • DE

ATTINY28L-4MU

Part No ATTINY28L-4MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Product Status Last Time Buy
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATTINY28
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566952-ATTINY28L-4MU
Ultra Librarian 3D Model Ultra Librarian ATTINY28L-4MU CAD Model

Description

Product Overview: ATTINY28L-4MU by Microchip Technology

The ATTINY28L-4MU is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, designed to offer a perfect balance between power consumption and processing capabilities. This microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics, where space constraints and power efficiency are paramount.

The ATTINY28L-4MU operates at a voltage range of 2.7V to 5.5V, which makes it suitable for battery-operated and portable devices. With a maximum CPU speed of 4 MHz, it provides a robust platform for applications that require a combination of compactness, extended battery life, and sufficient computational power.

Key Features:

  • Memory: The device comes with 2KB of in-system programmable flash memory, providing ample space for application code. Additionally, it includes 128B EEPROM and 128B internal SRAM, which can be used for storing non-volatile data and for efficient data handling during operation.
  • I/O and Peripherals: It boasts 18 programmable I/O lines, allowing it to interface with a variety of sensors, actuators, and other peripherals. The ATTINY28L-4MU also features an 8-channel 10-bit A/D converter, providing accurate analog to digital conversions for sensor readings and data acquisition.
  • Power Efficiency: The microcontroller supports multiple power-saving modes, including Idle, ADC Noise Reduction, Power-down, and Standby. These modes enable the device to minimize power consumption during periods of inactivity or when full processing power is not required.
  • Package: Housed in a 32-lead QFN (Quad Flat No-lead) package, the ATTINY28L-4MU offers a compact footprint that is beneficial for space-constrained applications.

With its integrated features, the ATTINY28L-4MU from Microchip Technology is an excellent choice for designers looking to develop sophisticated yet power-efficient applications. Its robust architecture, coupled with Microchip's support and resources, ensures a seamless development experience and reliable performance in the field.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support for assistance with your project requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess