Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 1135468-ACPM-7788
Manufacturer Homepage www.broadcom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-7788 CAD Model

Description

The ACPM-7788 is a highly integrated power amplifier module manufactured by Broadcom Limited. This module is designed for various wireless communication applications, providing efficient and reliable amplification of radio frequency (RF) signals. It integrates multiple components, including a power amplifier, impedance matching networks, and biasing circuits, into a compact package.

Applications

  • Wireless Communication: Used in wireless local area networks (WLANs), cellular handsets, and other wireless devices to amplify RF signals for transmission.
  • Internet of Things (IoT): Suitable for IoT devices that require reliable wireless connectivity, such as smart home devices and industrial sensors.
  • Mobile Devices: Integrated into smartphones, tablets, and other mobile devices to enhance signal strength and improve communication range.
  • Wireless Routers and Access Points: Used in routers and access points to amplify the signal, extending the coverage area.

Features

  • High Integration: Integrates multiple components into a single module, reducing board space and simplifying system design.
  • Efficient Power Amplification: Provides efficient amplification of RF signals, improving the performance of wireless communication systems.
  • Impedance Matching: Includes impedance matching networks to optimize signal transfer and reduce signal reflections.
  • Biasing Circuits: Incorporates biasing circuits to ensure stable and reliable operation over a wide range of operating conditions.
  • Compact Package: Available in a small and compact package, making it suitable for space-constrained applications.

Benefits

  • Improved Signal Strength: Enhances the signal strength of wireless devices, improving communication range and reliability.
  • Reduced Board Space: The highly integrated design reduces the amount of board space required, allowing for more compact designs.
  • Simplified System Design: The integrated module simplifies the design process and reduces the number of external components required.
  • Enhanced Performance: Provides efficient and reliable power amplification, improving the overall performance of wireless communication systems.
  • Cost-Effective Solution: Offers a cost-effective solution for power amplification in wireless applications.

Additional Details

The ACPM-7788 is designed to operate over a wide frequency range, making it suitable for various wireless communication standards. It features a high power gain and low noise figure, ensuring excellent signal quality. The module is typically mounted using surface mount technology (SMT), which simplifies the manufacturing process. It is compliant with RoHS standards, ensuring environmental safety. The ACPM-7788 is commonly used in applications where high performance and small size are critical requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $4.5818
ECAD model for AD8011ARZ-REEL
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.0589 $79.0589
2+ $76.5883 $153.1766
3+ $74.1177 $222.3531
4+ $71.6471 $286.5884
6+ $64.2354 $385.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,666 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention