EN
  • EN
  • DE

RTL8316BP-LF

Part No RTL8316BP-LF
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836092-RTL8316BP-LF
Ultra Librarian 3D Model Ultra Librarian RTL8316BP-LF CAD Model

Description

The Realtek RTL8316BP-LF is a 6-port 10/100M Ethernet switch controller. It's designed for low-cost, high-performance embedded switch applications.

Applications:

  • Small Office/Home Office (SOHO) Switches: Used in entry-level Ethernet switches for home and small office networks.
  • Embedded Network Devices: Integrated into network-enabled printers, IP phones, and other embedded systems.
  • Industrial Control Systems: Employed in industrial automation networks for connecting various devices.
  • Residential Gateways: Found in residential gateway devices to provide multiple Ethernet ports.
  • Media Converters: Used as the core component of media converters to provide media translation.

Features:

  • 6-Port 10/100M Ethernet Switch: Provides six 10/100 Mbps Ethernet ports for network connectivity.
  • Non-Blocking Wire-Speed Performance: Ensures wire-speed forwarding of Ethernet frames without performance degradation.
  • Integrated MAC and PHY: Includes both Media Access Controller (MAC) and Physical Layer (PHY) functions.
  • VLAN Support: Supports VLAN tagging and filtering for network segmentation and security.
  • QoS Support: Offers Quality of Service (QoS) features for prioritizing network traffic.
  • Auto-MDI/MDIX: Automatic detection and configuration of MDI/MDIX ports.
  • Store-and-Forward Architecture: Employs store-and-forward switching architecture for error-free data transmission.

Benefits:

  • Cost-Effective Switching Solution: Provides a cost-effective solution for adding Ethernet switching capabilities.
  • High Performance: Delivers wire-speed performance for fast and reliable network communication.
  • Flexible Network Configuration: Supports VLAN and QoS features for flexible network configuration and management.
  • Easy Integration: Integrated MAC and PHY simplify the design and reduce the component count.
  • Wide Range of Applications: Suitable for a variety of applications, including SOHO switches, embedded devices, and industrial control systems.

Additional Details:

The RTL8316BP-LF is typically packaged in a LQFP (Low-profile Quad Flat Package) package. It supports IEEE 802.3x flow control for full-duplex operation. It generally operates using a 3.3V power supply and has an operating temperature range of 0°C to 70°C. More detailed specifications can be found in the Realtek datasheet.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess