Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302659-RTL8316B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8316B CAD Model

Description

The Realtek RTL8316B is a highly integrated 16-port 10/100M Fast Ethernet switch controller. It's designed for cost-effective, high-performance network applications in SOHO (Small Office/Home Office) environments and small-to-medium business (SMB) networks.

Applications:

  • SOHO (Small Office/Home Office) network switches
  • SMB (Small-to-Medium Business) network switches
  • Managed and unmanaged network switches
  • Ethernet hubs
  • Network interface cards (NICs)

Features:

  • 16-Port 10/100Mbps Fast Ethernet switch
  • Integrated MAC and PHY for all ports
  • Supports non-blocking wire-speed forwarding
  • Embedded address look-up engine
  • Supports 8K MAC address entries
  • Supports VLAN (Virtual LAN) for network segmentation
  • QoS (Quality of Service) support for prioritizing network traffic
  • Supports port-based and 802.1p-based QoS
  • Supports IGMP snooping for multicast traffic management
  • Supports port mirroring for network monitoring
  • Built-in loop detection
  • Supports auto-MDI/MDIX function
  • IEEE 802.3x flow control for full-duplex operation
  • Back-pressure flow control for half-duplex operation
  • Supports cable diagnostics function
  • Green Ethernet power saving features
  • Embedded EEPROM interface for configuration storage
  • Multiple LED indicator support

Benefits:

  • Cost-effective solution: Integrates multiple functions into a single chip, lowering the overall system cost.
  • High performance: Non-blocking architecture ensures wire-speed forwarding for all ports, optimizing network performance.
  • Enhanced network management: VLAN and QoS features provide network segmentation and traffic prioritization.
  • Improved network reliability: Loop detection and cable diagnostics help prevent and resolve network issues.
  • Reduced power consumption: Green Ethernet features minimize power usage, leading to energy savings.
  • Simplified system design: Integrated MAC and PHY simplify the design process and shorten development time.
  • Scalability: 16 ports provide ample connectivity for small to medium-sized networks.

Additional Details:

The RTL8316B is configured through an external EEPROM, which stores the switch's settings. It supports a variety of LED indicators to provide status information about the network ports. This chip offers a balance of features and cost-effectiveness, making it suitable for applications where a reliable and efficient Fast Ethernet switch is required.

You May Also Be Interested in

Ricoh
Need more? Email Us
ECAD model for R5403N149KD-TR-FF
Broadcom Limited
Need more? Email Us
ECAD model for QFBT-1548Z
Bel Power Solutions
Need more? Email Us
ECAD model for QES050ZD-ANT
Infineon Technologies
Need more? Email Us
ECAD model for Q62705K605
Intel
Need more? Email Us
ECAD model for QG5000P3 SL9LU
Broadcom Limited
Need more? Email Us
ECAD model for QCPM-8833
Intel
Need more? Email Us
ECAD model for QG80003ES2
Broadcom Limited
Lowest to $17.5179
ECAD model for QFBR-TR13Z
Broadcom Limited
Lowest to $1.8278
ECAD model for QALM-9005-TR1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6037 $64.8666
44+ $2.9569 $130.1036
68+ $2.8645 $194.7860
94+ $2.7721 $260.5774
121+ $2.6797 $324.2437
162+ $2.4025 $389.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,007 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention