EN
  • EN
  • DE

QES050ZD-ANT

Part No QES050ZD-ANT
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 285602-QES050ZD-ANT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QES050ZD-ANT CAD Model

Description

The QES050ZD-ANT is a DC-DC converter from Bel Power Solutions. This converter is designed to provide a stable and regulated DC output voltage from a DC input voltage source. It is typically used in applications where power needs to be efficiently converted and isolated for safety and performance reasons. Bel Power Solutions is a reputable manufacturer known for their high-quality power conversion products.

Applications:

  • Industrial Control Systems: Used to power sensors, actuators, and controllers in industrial automation.
  • Telecommunications Equipment: Employed to provide regulated power to various components within telecom systems.
  • Networking Devices: Integrated into routers, switches, and other network hardware for stable power delivery.
  • Medical Equipment: Utilized in medical devices where reliable and isolated power is crucial.
  • Renewable Energy Systems: Incorporated in solar and wind power systems for power conversion and management.

Features:

  • DC-DC Conversion: Efficiently converts DC input voltage to a regulated DC output voltage.
  • Electrical Isolation: Provides isolation between the input and output to enhance safety and reduce noise.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage levels.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards the converter and load from short-circuit conditions.

Benefits:

  • Stable and Reliable Power: Ensures consistent power delivery for sensitive electronic components.
  • Enhanced Safety: Isolation and protection features improve overall system safety.
  • High Efficiency: Minimizes energy loss and reduces heat generation.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Compact Design: Allows for easy integration into space-constrained systems.

Technical Specifications:

The QES050ZD-ANT typically accepts a wide DC input voltage range, such as 9-36VDC or 18-75VDC, and provides a regulated DC output voltage, such as 5VDC, 12VDC, or 24VDC. The output power is around 50W. Isolation voltage is typically around 1500VDC or higher. The operating temperature range is commonly from -40°C to +85°C. For detailed electrical specifications, safety certifications, and environmental characteristics, it is essential to refer to the official datasheet from Bel Power Solutions.

In summary, the QES050ZD-ANT DC-DC converter is a robust and efficient power solution for a diverse range of applications. Its isolation, protection features, and stable output make it an excellent choice for designers requiring a reliable and safe power source.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess