EN
  • EN
  • DE

QALM-9005-TR1G

Part No QALM-9005-TR1G
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285452-QALM-9005-TR1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QALM-9005-TR1G CAD Model

Description

The QALM-9005-TR1G is a surface-mountable, high-performance, low-noise amplifier (LNA) manufactured by Broadcom Limited. It is designed for applications requiring high gain, low noise figure, and excellent linearity. This amplifier is particularly suited for use in wireless communication systems and various receiver applications.

Applications:

  • Wireless infrastructure: Base stations, repeaters, and remote radio heads.
  • Satellite communications: Low-noise front ends for satellite receivers.
  • Radar systems: High-sensitivity radar receivers.
  • Test and measurement equipment: Spectrum analyzers and signal generators.
  • General-purpose amplification: Wideband gain stages for diverse applications.

Features:

  • High gain: Provides substantial signal amplification.
  • Low noise figure: Minimizes noise contribution for improved signal-to-noise ratio.
  • Excellent linearity: Ensures minimal signal distortion.
  • Surface-mount package: Facilitates automated assembly and compact designs.
  • Wideband operation: Operates efficiently over a broad frequency range.

Benefits:

  • Improved receiver sensitivity: Enhances the ability to detect weak signals.
  • Extended communication range: Increases the distance over which signals can be reliably transmitted and received.
  • Reduced signal distortion: Preserves signal integrity for accurate data transmission and reception.
  • Simplified manufacturing: Enables cost-effective and efficient production processes.
  • Compact system designs: Allows for smaller and lighter electronic devices.

Additional Details:

The QALM-9005-TR1G typically operates with a supply voltage of 3V to 5V. Its specific gain and noise figure characteristics can be found in the manufacturer's datasheet. The device's input and output impedance are matched to 50 ohms for optimal signal transfer. It is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

This LNA utilizes advanced semiconductor technology to achieve its high performance. The datasheet provides extensive performance characteristics and application notes to aid in proper circuit design and implementation.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess