The RTL8211FD-VC-CG is a highly integrated single-chip Gigabit Ethernet transceiver from Realtek. It supports 10/100/1000Mbps data rates and is designed for applications requiring high-speed network connectivity. This transceiver integrates all the necessary functions to implement a Gigabit Ethernet interface, including physical layer (PHY) functions, media access control (MAC) interface, and various management functions.
Applications
- Network Interface Cards (NICs)
- Motherboards
- Embedded systems with Ethernet connectivity
- Gaming consoles
- Networked printers
- Routers and switches
Features
- Supports 10/100/1000Mbps data rates
- Compliant with IEEE 802.3ab (1000BASE-T), IEEE 802.3u (100BASE-TX), and IEEE 802.3 (10BASE-T) standards
- Integrated auto-negotiation function
- Supports Energy-Efficient Ethernet (EEE) according to IEEE 802.3az
- Supports Wake-on-LAN (WoL) functionality
- Integrated loopback test capability
- Supports various MII/GMII/RGMII MAC interfaces
- Advanced power management features
Benefits
- High-speed network connectivity: Provides Gigabit Ethernet performance for demanding applications.
- Energy efficiency: Reduces power consumption, especially during periods of low network activity.
- Easy integration: Simplifies the design and implementation of Ethernet interfaces.
- Wake-on-LAN support: Enables remote power-on of devices.
- Compliance with industry standards: Ensures interoperability with other network devices.
Additional Details
The RTL8211FD-VC-CG integrates advanced digital signal processing (DSP) techniques to ensure robust and reliable data transmission over standard Cat5e or Cat6 cables. It features sophisticated power management capabilities, including Energy-Efficient Ethernet (EEE) and Wake-on-LAN (WoL) support, to minimize power consumption. The transceiver supports various MAC interfaces, including MII, GMII, and RGMII, providing flexibility in system design. Its integrated loopback test capability facilitates easy testing and debugging during product development.