The RTL8211FD-CG is a highly integrated single-chip Gigabit Ethernet transceiver that complies with the IEEE 802.3ab standard. It supports 10/100/1000Mbps data rates, making it suitable for a wide range of networking applications. This transceiver integrates all the physical layer functions, including the PMD, PMA, PCS, and auto-negotiation functions, into a single chip to provide easy system design.
Applications
- Gigabit Ethernet network interface cards (NICs)
- Motherboard LAN ports
- Embedded systems with Gigabit Ethernet connectivity
- Network appliances (e.g., routers, switches, firewalls)
- Industrial Ethernet applications
Features
- Compliant with IEEE 802.3ab (1000BASE-T), IEEE 802.3u (100BASE-TX), and IEEE 802.3 (10BASE-T) standards
- Supports 10/100/1000Mbps data rates
- Integrated PHY layer functions (PMD, PMA, PCS)
- Auto-negotiation function for automatic speed and duplex selection
- Supports Wake-on-LAN (WoL) functionality
- Low power consumption
- MII/GMII/RGMII interface support for connection to MAC controllers
- Built-in loopback test capability
- Energy-Efficient Ethernet (EEE) support
Benefits
- High-speed Gigabit Ethernet connectivity
- Simplified system design due to integrated PHY functions
- Automatic speed and duplex configuration for ease of use
- Reduced power consumption for energy-efficient applications
- Remote wake-up capability for network management
- Flexible interface options for compatibility with various MAC controllers
- Improved network performance and reliability
Additional Details
The RTL8211FD-CG typically operates from a 3.3V power supply. It is available in a QFN package. The transceiver incorporates advanced digital signal processing (DSP) techniques to ensure robust performance over a variety of cable types and lengths. Its auto-negotiation function allows it to automatically detect and configure the optimal speed and duplex settings for the connected network device.
The device also features comprehensive diagnostic capabilities, including loopback testing and cable diagnostics, to simplify troubleshooting and maintenance.