The Realtek RTL8188CE-GR is a single-chip 802.11b/g/n Wireless LAN (WLAN) network interface controller with USB interface. It combines a WLAN MAC, a baseband, and a radio in a single chip. It provides a cost-effective and compact solution for adding wireless connectivity to various devices.
Applications
- Laptop computers
- Netbooks
- Embedded systems
- USB Wi-Fi dongles
- Tablets
Features
- Compliant with IEEE 802.11b/g/n standards
- USB 2.0 interface
- Supports data rates up to 150Mbps
- Integrated WLAN MAC, baseband, and radio
- Supports 20MHz/40MHz bandwidth
- Supports WEP, WPA, and WPA2 security protocols
- Supports WPS (Wi-Fi Protected Setup)
- Advanced power management
- Supports multiple operating systems (Windows, Linux, Android)
Benefits
- Provides high-speed wireless connectivity
- Compact and cost-effective solution
- Easy to integrate into various devices
- Offers robust security features
- Supports WPS for easy wireless connection setup
- Reduces power consumption
- Provides a stable and reliable wireless connection
The RTL8188CE-GR's single-chip design simplifies integration and reduces the overall system cost. The USB interface allows for easy connection to a wide range of devices. Its support for 802.11n ensures high-speed wireless connectivity. The chip's support for multiple operating systems increases its versatility and makes it suitable for a variety of applications.
Technical Specifications:
- Standard: IEEE 802.11b/g/n
- Interface: USB 2.0
- Data Rate: Up to 150 Mbps
- Frequency Band: 2.4 GHz
- Security: WEP, WPA, WPA2, WPS
- Operating Voltage: 3.3V