EN
  • EN
  • DE

UPC339G2

Part No UPC339G2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description LOW POWER QUAD COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390649-UPC339G2
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian UPC339G2 CAD Model

Description

The UPC339G2 is a quad operational amplifier manufactured by NEC (now Renesas Electronics). This amplifier is designed for a wide range of analog applications, offering versatility and reliable performance in various electronic circuits.

Applications

  • Audio amplification and processing: Used in preamplifiers, active filters, and audio mixers.
  • Instrumentation amplifiers: Employed in signal conditioning circuits for sensors and transducers.
  • Voltage followers: Providing high input impedance and low output impedance for buffering signals.
  • Active filters: Implementing various filter designs such as low-pass, high-pass, band-pass, and notch filters.
  • Comparators: Comparing two voltages and providing a digital output based on the comparison result.

Features

  • Quad operational amplifier: Contains four independent operational amplifiers in a single package.
  • Low noise: Provides low noise performance, suitable for audio and precision applications.
  • High gain: Offers high open-loop gain, ensuring accurate amplification.
  • Wide bandwidth: Supports a wide range of frequencies, accommodating various signal types.
  • Short circuit protection: Includes short circuit protection to prevent damage in case of output shorts.
  • Wide supply voltage range: Operates over a broad range of supply voltages, enhancing application flexibility.

Benefits

  • Cost-effective: Integrating four op-amps into one package reduces component count and cost.
  • Space-saving: The quad configuration minimizes board space requirements.
  • Simplified design: Allows for easier circuit design and implementation due to the integrated nature.
  • Improved performance: Provides reliable and consistent performance across different applications.
  • Versatility: Suitable for a broad range of analog signal processing tasks.

Additional Details

The UPC339G2 typically operates with a dual power supply (e.g., ±15V), but can also operate with a single supply configuration in some applications. Key specifications include its input offset voltage, input bias current, and slew rate, which determine its suitability for specific applications. The package type may vary depending on the specific variant, commonly available in DIP and SOIC packages.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $291.2610
NEC
Lowest to $90.9990

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess