EN
  • EN
  • DE

RTL8151DH-GR

Part No RTL8151DH-GR
Manufacturer Realtek
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1110+
Reference case QFP
Manufacturer Realtek
Win Source Part Number 756216-RTL8151DH-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8151DH-GR CAD Model

Description

The RTL8151DH-GR is a high-performance Gigabit Ethernet controller manufactured by Realtek. This controller provides a single-chip solution for integrating Gigabit Ethernet connectivity into various devices. It supports the IEEE 802.3az Energy Efficient Ethernet standard, enabling power savings during periods of low network activity.

Applications

  • Motherboards: Integrated Gigabit Ethernet connectivity on desktop and laptop motherboards.
  • Network Interface Cards (NICs): Add-in cards for providing Gigabit Ethernet to computers.
  • Embedded Systems: Network connectivity for embedded systems, industrial PCs, and IoT devices.
  • Gaming Consoles: High-speed network connectivity for online gaming and content streaming.

Features

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard for 1000BASE-T operation.
  • Energy Efficient Ethernet (EEE): Supports IEEE 802.3az for reduced power consumption during idle periods.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode.
  • Wake-on-LAN (WOL): Allows the device to be awakened from a low-power state via network activity.
  • Checksum Offload: Hardware checksum offload for TCP, UDP, and IP packets, reducing CPU overhead.
  • Receive-Side Scaling (RSS): Distributes network traffic across multiple CPU cores for improved performance.
  • Advanced Power Management: Supports various power management features for efficient power usage.

Benefits

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast and reliable network performance.
  • Power Efficiency: Reduced power consumption with Energy Efficient Ethernet technology.
  • Easy Integration: Single-chip solution simplifies integration into various devices.
  • Improved Performance: Hardware offload features enhance network performance and reduce CPU load.

Technical Specifications (Typical):

  • Standard: IEEE 802.3ab (1000BASE-T), IEEE 802.3az (Energy Efficient Ethernet)
  • Interface: PCIe
  • Data Rate: 10/100/1000 Mbps
  • Wake-on-LAN: Supported
  • Checksum Offload: TCP, UDP, IP
  • Operating Temperature: 0°C to +70°C
  • Package: QFN

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 569 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess