EN
  • EN
  • DE

MIC812JU TR

Part No MIC812JU TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-253-4, TO-253AA
Case / Package SOT-143
Family Name MIC812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC812JU TR-ND, MIC812JUTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927143-MIC812JU TR
Ultra Librarian 3D Model Ultra Librarian MIC812JU TR CAD Model

Description

Microchip Technology's MIC812JU TR Voltage Supervisor

The MIC812JU TR is a high-performance voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and reliable component is an essential part of many electronic systems, ensuring proper operation by monitoring the power supply voltage and providing a reset signal to the host microcontroller or processor in the event of an undervoltage condition.

The MIC812JU TR is designed to maintain system integrity by providing a precise, factory-trimmed undervoltage threshold. When the supply voltage drops below this threshold, the device asserts a reset signal, which remains active until the supply voltage returns to an acceptable level and a built-in delay time has elapsed. This reset signal ensures that the system microcontroller or processor restarts in a known, stable state, which is crucial for avoiding system errors and data corruption.

Featuring a low supply current, the MIC812JU TR is an energy-efficient solution suitable for battery-powered applications. Its compact SOT-23-3 package makes it an excellent choice for space-constrained applications, while its operating temperature range of -40°C to +85°C ensures reliable performance in a wide range of environmental conditions.

Key features of the MIC812JU TR include:

  • Factory-trimmed undervoltage threshold for reliable monitoring
  • Low supply current for energy-efficient operation
  • Manual reset input for additional system control
  • Reset signal output to ensure system recovery
  • Compact SOT-23-3 package for space-saving designs
  • Wide operating temperature range for versatile use

The MIC812JU TR is suitable for a variety of applications, including microcontroller systems, computers, controllers, intelligent instruments, portable/battery-powered equipment, and other critical system voltage monitoring scenarios. With its precise voltage monitoring and low power consumption, the MIC812JU TR from Microchip Technology is an ideal choice for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7842 $57.8420
25+ $4.7459 $118.6475
38+ $4.5981 $174.7278
52+ $4.4491 $231.3532
68+ $4.3012 $292.4816
90+ $3.8565 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess