Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152715-BD4925G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4925G CAD Model

Description

The BD4925G is a voltage detector IC manufactured by Rohm Semiconductor. It falls under the category of PMIC (Power Management Integrated Circuit) supervisors. This IC is designed to monitor voltage levels within electronic circuits, providing a reset signal when the voltage falls below a specified threshold. This feature is essential for preventing malfunction or data corruption in microcontrollers (MCUs) and other critical components by ensuring stable operation during voltage fluctuations or power interruptions.

Applications:

  • Microcontroller-based systems: Ensures a reliable reset of the MCU when the supply voltage is insufficient, preventing erratic behavior.
  • Industrial Automation: Protects sensitive control equipment from voltage variations in industrial settings.
  • Consumer Electronics: Provides stable operation for devices like TVs, audio systems, and home appliances.
  • Automotive Applications: Monitors the battery voltage and triggers appropriate actions within the vehicle's electronic systems when the voltage is too low.
  • Power Supplies: Detects undervoltage conditions and initiates shutdown or reset procedures to protect connected devices.

Features:

  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • High-Accuracy Detection Threshold: Offers precise voltage monitoring for dependable system resets.
  • Compact Packaging: Available in small packages, optimizing board space utilization.
  • Integrated Hysteresis: Prevents output chattering and ensures stable operation even with noisy voltage signals.
  • Open Collector Output: Provides flexibility when interfacing with various logic levels.

Benefits:

  • Increased System Reliability: Prevents system failures and data corruption caused by voltage drops.
  • Simplified Circuit Design: Eases the design process for power management circuits.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable applications.
  • Enhanced Device Protection: Safeguards sensitive components from damage caused by voltage instability.
  • Cost-Effective Solution: Delivers a dependable voltage monitoring solution at a competitive cost.

The BD4925G operates by continuously monitoring the input voltage. If the voltage drops below the defined detection threshold, the IC activates a reset signal (typically a low output). The reset signal remains active until the voltage rises above the threshold plus the hysteresis voltage. This hysteresis prevents the output from oscillating if the input voltage fluctuates around the threshold level. The open-collector output allows for flexible connection to different logic levels and requires a pull-up resistor for proper operation. The "25" in the part name usually relates to the voltage detection point of 2.5V

You May Also Be Interested in

Maxim Integrated
IC MONITOR VOLT MPU 14-SOIC
Need more? Email Us
ECAD model for MAX8215ESD+T
Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
SII Semiconductor Corporation
IC VOLT DETECTOR 2.9V SOT23-5
Lowest to $0.2441
ECAD model for S-80929CLMC-G6ZT2U
Analog Devices Inc.
IC MONITOR RESET 4.35V SC-70-3
Lowest to $4.9916
ECAD model for ADM1810-10AKSZ-RL7
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBP-308/NOPB
Maxim Integrated
IC RESET MPU W/COMP SOT23-6
Lowest to $8.3905
ECAD model for MAX6343SUT+T
Maxim Integrated
IC SUPERVISOR MPU LV SOT23-8
Need more? Email Us
ECAD model for MAX6708YKA+T
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $6.8454
ECAD model for MAX6316LUK26CY

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention