The Realtek RTL8150L is a single-chip Fast Ethernet USB adapter. It enables desktop or notebook computers equipped with USB ports to connect to Ethernet networks. This device provides a simple and cost-effective solution for adding or upgrading network connectivity.
Applications
- Connecting desktop PCs to Ethernet networks via USB.
- Enabling network access for laptops without built-in Ethernet ports.
- USB Ethernet adapters for embedded systems.
- Adding Ethernet connectivity to devices that lack it.
Features
- Compliant with USB specification 1.0/1.1.
- Integrated 10/100Mbps Fast Ethernet MAC/PHY.
- Supports full-duplex operation for increased network throughput.
- Supports suspend mode and remote wakeup via link-up or magic packet.
- Embedded SRAM for packet buffering.
- Supports twisted-pair crossover detection and auto-correction.
Benefits
- Easy installation and use with plug-and-play functionality.
- Cost-effective solution for adding Ethernet connectivity.
- High-speed data transfer rates up to 100Mbps.
- Compatibility with a wide range of operating systems.
- Low power consumption for extended battery life on laptops.
Additional Details
The RTL8150L utilizes a USB interface for communication with the host system, providing a simple and versatile method for adding Ethernet connectivity. It incorporates an integrated transceiver, simplifying the design and reducing the bill of materials. The device supports both 10BASE-T and 100BASE-TX Ethernet standards, providing compatibility with a wide range of network infrastructures. The integrated SRAM buffer ensures reliable data transmission and reception, even under heavy network load. It’s typically found in older USB 1.1 Ethernet adapters, offering a legacy solution for connecting to networks.