EN
  • EN
  • DE

RTL8119-CG

Part No RTL8119-CG
Manufacturer Realtek
Catalog Misc Products
Description 10/100/1000M Ethernet controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836060-RTL8119-CG
Ultra Librarian 3D Model Ultra Librarian RTL8119-CG CAD Model

Description

RTL8119-CG Gigabit Ethernet Controller Product Description

The RTL8119-CG is a single-chip Gigabit Ethernet controller from Realtek Semiconductor. It supports 10/100/1000 Mbps Ethernet operation and is compliant with the IEEE 802.3 standard. The RTL8119-CG is designed for use in a variety of applications, including networking devices, personal computers, and embedded systems.

Features

  • Supports 10/100/1000 Mbps Ethernet operation
  • Compliant with the IEEE 802.3 standard
  • Supports full-duplex and half-duplex operation
  • Supports Jumbo Frames up to 16 KB
  • Supports Wake-on-LAN (WoL) and Energy Efficient Ethernet (EEE)
  • Integrated MAC, PHY, and transceiver
  • Single QFN48 package

Benefits

The RTL8119-CG offers a number of benefits, including:

  • High performance: The RTL8119-CG is a high-performance Gigabit Ethernet controller that can deliver up to 1 Gbps of throughput.
  • Low power consumption: The RTL8119-CG is designed to be energy efficient, making it ideal for use in battery-powered devices.
  • Easy to integrate: The RTL8119-CG is a single-chip controller that is easy to integrate into a variety of devices.

Applications

The RTL8119-CG is suitable for use in a wide range of applications, including:

  • Networking devices: Routers, switches, access points, and other networking devices
  • Personal computers: Desktops, laptops, and other personal computers
  • Embedded systems: Industrial control systems, medical devices, and other embedded systems

Example Use Cases

Here are a few examples of how the RTL8119-CG can be used:

  • In a router, the RTL8119-CG can be used to provide high-speed Gigabit Ethernet connectivity to multiple devices.
  • In a personal computer, the RTL8119-CG can be used to provide high-speed Internet access and local network connectivity.
  • In an embedded system, the RTL8119-CG can be used to provide network connectivity to a variety of devices, such as industrial control systems and medical devices.

Conclusion

The RTL8119-CG is a high-performance, low-power Gigabit Ethernet controller that is ideal for use in a wide range of applications. It is easy to integrate and offers a number of benefits, including high throughput, low power consumption, and ease of integration.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,775 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess