The LTC1482CN8#PBF is a high-performance, low power differential bus transceiver designed by Linear Technology, now part of Analog Devices, specifically for RS485 and RS422 applications. This device is crafted to provide reliable, bidirectional communication on balanced lines, even in electrically noisy environments.
Key Features
- Low Power Operation: The LTC1482CN8#PBF is optimized for low power consumption, drawing only 250µA of supply current when unloaded or fully loaded with the drivers disabled and 1.5mA with the drivers active.
- High-Speed Interface: Capable of data rates up to 2.5Mbps, this transceiver is suitable for high-speed data communication applications.
- Extended Temperature Range: It operates over a wide temperature range from -40°C to 85°C, ensuring performance in harsh environmental conditions.
- Single 5V Supply: Designed to operate from a single 5V supply, making it easy to integrate into existing systems without the need for additional power supplies.
- Low Power Shutdown Mode: Features a low power shutdown mode that reduces the supply current to 10µA, providing power savings in applications that require intermittent operation.
Applications
The LTC1482CN8#PBF is ideal for a range of applications where efficient data communication is required, such as:
- Networked Industrial Control Systems
- Packaging Equipment
- Data Acquisition Systems
- Remote Sensors
- Building Automation
Product Specifications
Parameter
Value
Part Number
LTC1482CN8#PBF
Function
Transceiver
Protocol
RS485, RS422
Data Rate
2.5Mbps
Supply Voltage
5V
Operating Temperature
-40°C to 85°C
Package
8-PDIP
With its robust design and advanced features, the LTC1482CN8#PBF transceiver from Linear Technology stands out as a reliable solution for high-speed data communication in industrial and commercial environments.