EN
  • EN
  • DE

RTL8101E

Part No RTL8101E
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302328-RTL8101E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8101E CAD Model

Description

The Realtek RTL8101E is a single-chip Fast Ethernet transceiver. It's commonly used in network interface cards (NICs) and embedded systems to provide 10/100Mbps Ethernet connectivity. It is designed for PCI or PCI Express (PCIe) based systems and provides a low-cost, high-performance solution for network applications.

Applications

  • Network Interface Cards (NICs)
  • Motherboard integrated Ethernet
  • Embedded systems with PCI/PCIe bus
  • Network appliances

Features

  • 10/100Mbps Fast Ethernet support
  • PCI/PCIe interface
  • Integrated MAC and PHY
  • Supports IEEE 802.3u standards
  • Full-duplex operation at 10/100Mbps
  • Auto-negotiation
  • Supports Wake-on-LAN (WoL)
  • Low power consumption

Benefits

  • Provides a cost-effective Ethernet connectivity solution.
  • Simple integration with PCI/PCIe based systems.
  • Improved network performance with full-duplex support.
  • Automatic configuration simplifies network setup.
  • Reduced power consumption extends battery life in portable devices.
  • Remote wake-up capability enhances system manageability.

Additional Details

The RTL8101E integrates the Media Access Controller (MAC) and Physical Layer (PHY) transceiver into a single chip, minimizing component count and board space. It supports auto-negotiation, allowing it to automatically detect and configure the network speed and duplex mode of the connected device. It is compliant with IEEE 802.3u standards, ensuring interoperability with other Ethernet devices. The RTL8101E also supports Wake-on-LAN (WoL), enabling remote power-on of the system over the network. The low power consumption of the RTL8101E makes it suitable for use in energy-sensitive applications, such as laptops and other portable devices. It is often found as an integrated Ethernet solution on motherboards. Furthermore, The Realtek RTL8101E's robust design ensures stable and reliable network connectivity in a variety of operating conditions. Its compatibility with various operating systems, including Windows and Linux, further enhances its versatility. The chip is designed to minimize latency and maximize throughput, contributing to overall network performance. It also incorporates advanced power management techniques, such as link power down, to further reduce power consumption during idle periods.

You May Also Be Interested in

Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4149 $63.6705
100+ $1.1608 $116.0800
155+ $1.1250 $174.3750
215+ $1.0892 $234.1780
275+ $1.0522 $289.3550
370+ $0.9436 $349.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess