EN
  • EN
  • DE

ICS9250BF10T

Part No ICS9250BF10T
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984192-ICS9250BF10T
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9250BF10T CAD Model

Description

The ICS9250BF10T is a clock synthesizer designed for various applications requiring precise timing and frequency control. Manufactured by Integrated Circuit Systems (now part of Renesas), this device offers flexible clock generation and management capabilities. It is commonly used in systems needing synchronized clock signals.

Applications

  • PC Motherboards: Clock generation for CPU, memory, and peripherals
  • Graphics Cards: Timing for GPUs and memory
  • Networking Equipment: Ethernet controllers and PHYs
  • Embedded Systems: Real-time clock (RTC) and timing functions
  • Industrial Control: Synchronized timing for automation equipment

Features

  • Multiple Clock Outputs: Provides several clock signals with configurable frequencies
  • Programmable Frequency: Allows adjustment of output frequencies to meet specific system requirements
  • Low Jitter: Minimizes timing variations for stable operation
  • Crystal Oscillator Input: Accepts a crystal oscillator as a stable frequency reference
  • Clock Enable/Disable: Enables or disables individual clock outputs for power management
  • Phase-Locked Loop (PLL): Internal PLL for frequency multiplication and synthesis

Benefits

  • Improved System Stability: Precise clock signals ensure reliable system operation
  • Enhanced Performance: Low jitter reduces timing errors and improves data throughput
  • Simplified Design: Integrated clock management features reduce external component count
  • Flexibility: Programmable outputs allow customization for different applications
  • Cost-Effective: Integrates multiple clock functions into a single chip

Technical Specifications

The ICS9250BF10T typically operates at 3.3V. The specific output frequencies and configurations are determined by the programming of the device. It's commonly packaged as a surface mount device. Datasheets provide detailed information about the frequency ranges, jitter specifications, and other electrical characteristics. It is recommended to consult the datasheet for precise details of this particular part.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess