Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer Realtek
Win Source Part Number 711943-RTD1183DD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTD1183DD CAD Model

Description

The Realtek RTD1183DD is a system-on-chip (SoC) designed primarily for media players and set-top boxes. It integrates a powerful CPU, GPU, and various multimedia processing engines to deliver high-quality audio and video playback. This chip supports a wide range of video and audio codecs, making it suitable for playing back various media formats. It's a common component in devices designed for home entertainment.

Applications:

  • Media Players
  • Set-Top Boxes (STBs)
  • Networked Media Tanks (NMTs)
  • Digital Signage Players

Features:

  • High-definition video decoding: Supports various video codecs including H.264, MPEG2, and VC-1.
  • Advanced audio decoding: Supports audio formats such as Dolby Digital, DTS, and MP3.
  • HDMI output: Provides high-quality video and audio output to TVs and other displays.
  • Network connectivity: Supports Ethernet and Wi-Fi for accessing online media content.
  • USB ports: Allows for connecting external storage devices and peripherals.

Benefits:

  • High-Quality Playback: Delivers smooth and detailed video and audio playback.
  • Wide Format Support: Compatible with a variety of media formats.
  • Easy Connectivity: Connects to TVs, networks, and external storage devices.
  • User-Friendly Interface: Provides an intuitive interface for browsing and playing media content.

The RTD1183DD's video decoding capabilities include support for resolutions up to 1080p, ensuring sharp and clear images on high-definition displays. Its audio decoding capabilities allow for immersive surround sound experiences. The chip also includes advanced features such as picture-in-picture (PIP) and subtitle support. Its network connectivity enables access to online streaming services and media servers. The USB ports allow for easy playback of media files from external hard drives and flash drives. Overall, the RTD1183DD is a versatile and powerful SoC that provides a comprehensive multimedia solution for media players and set-top boxes.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to €9.5836
ECAD model for ADR02BR
Murata Power Solutions Inc.
8-Bit Video Flash A/D Converter
Need more? Email Us
ECAD model for ADC-302
International Rectifier
SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for 50SQ060
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
STMicroelectronics
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
Need more? Email Us
ECAD model for 74AC257M

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €2.0898 €62.6943
70+ €1.7151 €120.0590
110+ €1.6611 €182.7206
150+ €1.6082 €241.2231
190+ €1.5542 €295.3005
255+ €1.3932 €355.2678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention