The RDA5800 is a monolithic broadcast FM stereo receiver chip from RDA Microelectronics. It's designed to be a low-power, high-performance solution for FM radio reception. It integrates all necessary functions from RF to the audio output, providing a complete FM receiver solution within a small package and requiring minimal external components.
Applications:
- Mobile phones
- MP3 players
- Portable FM radios
- Personal digital assistants (PDAs)
- FM radio enabled toys
Features:
- CMOS single-chip fully-integrated FM receiver
- Low power consumption
- Worldwide FM band support (76-108MHz)
- Digital low-IF architecture
- Frequency synthesizer
- Automatic Frequency Control (AFC)
- Automatic Gain Control (AGC)
- Digital stereo decoder
- Directly support 32Ω earphone
- I2C two-wire control interface
- Few external components
- Integrated LDO regulator
Benefits:
- Small size and low cost: Integration of all key FM receiver functions minimizes external component count, reducing board space and overall system cost.
- Low power consumption: Suitable for battery-powered portable devices, extending battery life.
- High performance: The digital low-IF architecture provides excellent sensitivity, selectivity, and audio quality.
- Easy to use: The I2C control interface simplifies integration with a microcontroller for controlling frequency, volume, and other parameters.
- Robust performance: Automatic Frequency Control (AFC) and Automatic Gain Control (AGC) ensure reliable reception even in challenging signal environments.
The RDA5800 utilizes a digital low-IF architecture to achieve high sensitivity and selectivity. The integrated frequency synthesizer allows precise tuning to the desired FM frequency. The automatic frequency control (AFC) automatically compensates for frequency drift, ensuring stable reception. The automatic gain control (AGC) maintains a constant audio output level, even with varying input signal strengths. The digital stereo decoder provides high-quality stereo audio output. It directly supports a 32Ω earphone, eliminating the need for an external audio amplifier in some applications. The I2C two-wire control interface simplifies communication with a microcontroller for controlling the receiver's functions. The chip includes an integrated LDO regulator, which provides a stable power supply for the internal circuitry.