EN
  • EN
  • DE

FM30C256-S

Part No FM30C256-S
Manufacturer Ramtron
Catalog Interface - Specialized
Description Processor Memory Companions 256K w/RTC, Pwr Mon & Batt Switchover
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 5 V
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 976528-FM30C256-S
Categories Interface - Specialized
Manufacturer Ramtron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM30C256-S CAD Model

Description

The Ramtron 976528-FM30C256-S is an interface specialized electronic component that comes in SOIC packaging.

  • Manufacturer: Ramtron
  • Part Number: 976528-FM30C256-S
  • Type: Interface Specialized
  • Package: SOIC
  • Mounting Type: SMD (SMT)
  • Supply Voltage: 5 V
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • RoHS Compliance: Non-compliant
  • Popularity: Low

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess