EN
  • EN
  • DE

MAX3784UTE+T

Part No MAX3784UTE+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16TQFN / Data Transport Interface 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Data Transport
Voltage - Supply 3V ~ 3.6V
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Mounting Type Surface Mount
Base Product Number MAX3784
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211198-MAX3784UTE+T
Ultra Librarian 3D Model Ultra Librarian MAX3784UTE+T CAD Model

Description

Maxim Integrated MAX3784UTE+T - High-Speed Signal Conditioning IC

The Maxim Integrated MAX3784UTE+T is a cutting-edge signal conditioning integrated circuit (IC) designed to enhance the performance and reliability of high-speed data communication systems. This IC is particularly well-suited for applications that require the transmission of high-speed signals over printed circuit boards (PCBs) or cable assemblies. With its advanced features, the MAX3784UTE+T is ideal for use in networking equipment, data centers, and high-performance computing applications.

Key Features

  • Signal Equalization: The MAX3784UTE+T incorporates powerful signal equalization capabilities to compensate for signal loss and dispersion, ensuring the integrity of high-speed data transmission.
  • High Data Rates: It supports data rates up to 12.5Gbps, making it suitable for the latest high-speed communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, reducing the thermal footprint and enhancing system reliability.
  • Compact Size: The IC comes in a small, 16-pin thin QFN package, allowing for space-saving designs and easy integration into existing systems.
  • Flexible Application: It is versatile and can be used with various types of data protocols and topologies, providing designers with flexibility in their system architecture.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial and harsh-environment applications.

Applications

  • Data communication systems
  • Networking equipment such as routers and switches
  • High-performance computing
  • Storage area networks
  • Telecommunication infrastructure

The Maxim Integrated MAX3784UTE+T is a testament to the company's commitment to providing high-quality, reliable solutions for the ever-increasing demands of high-speed data transmission. Its robust design and advanced signal conditioning features ensure that it can meet the challenges of the most demanding data communication tasks, providing engineers with a dependable component for their high-speed design needs.

Whether you are designing the backbone of a data center or developing the next generation of networking equipment, the MAX3784UTE+T offers the performance and reliability required to maintain the integrity of your high-speed signals.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7041 $74.8164
8+ $15.3465 $122.7720
12+ $14.8672 $178.4064
17+ $14.3878 $244.5926
21+ $13.9085 $292.0785
28+ $12.4694 $349.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess