EN
  • EN
  • DE

CO4305-20.000-EXT

Part No CO4305-20.000-EXT
Manufacturer Raltron Electronics Corporation
Catalog Custom Parts (B - D)
Description Xo SMD 20MHZ Hcmos Tristate 5.0X7.0MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Frequency Stability 50 ppm
Height 1.8 mm
Length 7 mm
Load Capacitance 20 pF
Max Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Mount Surface Mount
Number of Pins 4
Operating Supply Voltage 3.3 V
REACH SVHC No SVHC
RoHS Compliant
Voltage 3.3 V
Width 5 mm
Win Source Part Number 1175540-CO4305-20.000-EXT
Categories Custom Parts
Manufacturer Raltron Electronics Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CO4305-20.000-EXT CAD Model

Description

The Raltron Electronics Corporation CO4305-20.000-EXT is a surface mount crystal oscillator with a frequency stability of 50 ppm.

  • Voltage: 3.3 V
  • Load Capacitance: 20 pF
  • Supply and Demand: Limited
  • RoHS Compliant: Yes
  • Maximum Supply Voltage: 3.63 V
  • Minimum Operating Temperature: -40 °C
  • Dimensions: 7 mm long, 5 mm wide, and 1.8 mm high
  • Pins: Four
  • Category: Popular in the custom parts category

You May Also Be Interested in

TDK Corporation
Lowest to $0.5994
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.0244
TDK Corporation
Lowest to $0.1360
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Chilisin
Lowest to $0.0021
ACX
Lowest to $0.1640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess