EN
  • EN
  • DE

RASPBERRY PI 4 MODEL B -4GB-AU STANDARD

Part No RASPBERRY PI 4 MODEL B -4GB-AU STANDARD
Manufacturer RAKwireless Technology
Catalog Single Board Computers (SBCs)
Description SBC 1.5GHZ 4 CORE 4GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Core Processor Broadcom BCM2711 ARM Cortex-A72
Speed 1.5GHz
Number of Cores 4
Size / Dimension 3.346" x 2.205" (85.00mm x 56.00mm)
RAM Capacity/Installed 4GB
Storage Interface microSD
Video Outputs CSI, DSI, HDMI
Ethernet GbE
USB USB 2.0 (2), USB 3.0 (2)
Digital I/O Lines 28
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian RASPBERRY PI 4 MODEL B -4GB-AU STANDARD CAD Model

You May Also Be Interested in

RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Lowest to $293.7571
Raspberry Pi
System-On-Modules - SOM The factory is currently not accepting orders for this product.
Lowest to $79.7696
Raspberry Pi
SBC 1.2GHZ 1 CORE 1GB RAM
Lowest to $104.0559
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Raspberry Pi
Single Board Computers Now stocking Raspberry Pi Franchised part SC0022
Need more? Email Us
Raspberry Pi
SMD,55x40mm Evaluation and Demonstration Boards and Kits RoHS
Need more? Email Us
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $293.7571 $293.7571
2+ $263.3684 $526.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess