EN
  • EN
  • DE

RASPBERRY PI 4 MODEL B -4GB

Part No RASPBERRY PI 4 MODEL B -4GB
Manufacturer RAKwireless Technology
Catalog Single Board Computers (SBCs)
Description SBC 1.5GHZ 4 CORE 4GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Core Processor Broadcom BCM2711 ARM Cortex-A72
Speed 1.5GHz
Number of Cores 4
Size / Dimension 3.346" x 2.205" (85.00mm x 56.00mm)
RAM Capacity/Installed 4GB
Storage Interface microSD
Video Outputs CSI, DSI, HDMI
Ethernet GbE
USB USB 2.0 (2), USB 3.0 (2)
Digital I/O Lines 28
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian RASPBERRY PI 4 MODEL B -4GB CAD Model

You May Also Be Interested in

Raspberry Pi
SBC 1.2GHZ 1 CORE 1GB RAM
Lowest to $104.0559
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Lowest to $293.7571
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Raspberry Pi
SMD,55x40mm Evaluation and Demonstration Boards and Kits RoHS
Need more? Email Us
Raspberry Pi
System-On-Modules - SOM The factory is currently not accepting orders for this product.
Lowest to $79.7696
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Raspberry Pi
Single Board Computers Now stocking Raspberry Pi Franchised part SC0022
Need more? Email Us
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
RAKwireless Technology
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess