EN
  • EN
  • DE

M6010-2545-SS

Part No M6010-2545-SS
Manufacturer RAF Electronic Hardware
Catalog Handles, Locks, Latches
Description Instrumentation Handle Stainless Steel Screw Holes, Back
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RAF Electronic Hardware
Packaging Bulk
Type Instrumentation
Height 0.748" (19.00mm)
Length - Center to Center 0.984" (25.00mm)
Thread/Screw/Hole Size 1/4"-45
Material Stainless Steel
Mounting Type Screw Holes, Back
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8302.49.6085
Win Source Part Number 1478211-M6010-2545-SS
Ultra Librarian 3D Model Ultra Librarian M6010-2545-SS CAD Model

You May Also Be Interested in

Elesa USA Corporation
M.443-CH, BRIDGE HANDLES, POLYAM
Need more? Email Us
RAF Electronic Hardware
Instrumentation Handle Stainless Steel Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
MR-P, ADJUSTABLE HANDLES, BLACK-
Need more? Email Us
Keystone Electronics
HANDLE ALUMINUM MTG CTR 3"
Lowest to $61.1757
Elesa USA Corporation
MT., CRANK HANDLES, REVOLVING HA / Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Need more? Email Us
Davies Molding, LLC
HANDLE PHENOLIC MTG CTR 4.25"
Need more? Email Us
Elesa USA Corporation
BL.366, GEAR LEVER HANDLES, HAND
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess