EN
  • EN
  • DE

R191553400

Part No R191553400
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description SMP-MAX FEMALE - SMA FEMALE 2 HO / Adapter Coaxial Connector SMA Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Mfr Radiall USA, Inc.
Package Bulk
Adapter Type Jack to Jack
Conversion Type Between Series
Adapter Series SMA to SMP
Center Gender Female to Female
Convert From (Adapter End) SMA Jack, Female Socket
Convert To (Adapter End) SMP Jack, Female Socket
Impedance 50Ohm
Style Straight
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Snap-On, Threaded
Frequency - Max 6 GHz
Center Contact Plating Gold
Body Material Brass
Body Finish Gold
Center Contact Material Beryllium Copper
Dielectric Material Polytetrafluoroethylene (PTFE)
Mating Cycles 100
Temperature Range - Operating -55°C ~ 125°C
Base Product Number R19155
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1340391-R191553400
Ultra Librarian 3D Model Ultra Librarian R191553400 CAD Model

Description

This is a high-quality coaxial connector adapter that can convert from SMA Jack, Female Socket to SMP Jack, Female Socket.

  • Connector Type: Coaxial Adapter
  • From: SMA Jack, Female Socket
  • To: SMP Jack, Female Socket
  • Fastening Type: Snap-On and Threaded
  • Frequency Range: Up to 6 GHz
  • Impedance: 50Ohm
  • Body Material: Brass
  • Body Finish: Gold
  • Center Contact Material: Beryllium Copper
  • Center Contact Plating: Gold
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Mating Cycle: 100
  • Mounting Type: Panel Mount
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Murata Electronics North America
SWH-2WAY
Need more? Email Us
TE Connectivity
CONN ADAPT JACK-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Lowest to $23.8471
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN ADAPT PLUG-PLUG SMP 50 OHM / Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
Lowest to $15.6476
Murata Electronics North America
CONN MEASURE PROBE FOR SMA PLUG
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT16 SERIES / Connector Insulator For GT16 Series
Lowest to $0.0254
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess