EN
  • EN
  • DE

R191722000

Part No R191722000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description Conn Type N-7/16 Adapter F/M 0Hz to 7.5GHz 50Ohm ST Silver Over Copper
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Connector Type Coaxial
Contact Material Copper
Contact Plating Silver
Frequency 7.5 GHz
Gender Type A Female
Gender Type B Male
Impedance 50 Ω
Insulation Material Polytetrafluoroethylene
Length 36.2 mm
Max Operating Temperature 155 °C
Min Operating Temperature -55 °C
Mount Socket
Orientation Straight
Plating Nickel
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1128657-R191722000
Categories Coaxial Connectors(RF)
Manufacturer Radiall USA, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R191722000 CAD Model

Description

Radiall USA, Inc. offers a 1128657-R191722000 connector with a coaxial type and a socket mount.

  • Connector Type: coaxial
  • Mount: socket
  • Body Material: brass
  • Contact Material: silver
  • Plating: nickel
  • Orientation: straight
  • Length: 36.2 mm
  • Impedance: 50 Ω
  • Frequency: 7.5 GHz
  • Body Insulation Material: Polytetrafluoroethylene
  • Operating Temperature Range: -55°C to 155°C
  • RoHS: compliant
  • Gender Type A: female
  • Gender Type B: male

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
Data Bus Components - Contacts DK-602-0156-1
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN MMCX JACK STR 50 OHM SMD
Lowest to $8.6029
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
TE Connectivity
CONN UMC JACK STR SMD
Lowest to $0.5292
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess