EN
  • EN
  • DE

R121630003

Part No R121630003
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SSMA Connector Jack, Female Socket 50 Ohms Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Radiall USA, Inc.
Packaging Bulk
Connector Style SSMA
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohms
Mounting Type Through Hole
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Features Hermetically Sealed
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 250 V
Mating Cycles 500
Base Product Number R12163
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1480657-R121630003
Ultra Librarian 3D Model Ultra Librarian R121630003 CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONNECTOR / Connector
Need more? Email Us
TE Connectivity
DK-621-0411-PCS1862 / Connector
Need more? Email Us
Amphenol-RF Division
CONN FAKRA JACK STR 50 OHM CRIMP / SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Need more? Email Us
Molex, LLC
SMB JACK FAKRA R/A PCB 50 OHM
Lowest to $23.5447
Huber+Suhner, Inc.
82_MCX-S50-0-29/111_NM / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Lowest to $31.7267
Radiall USA, Inc.
MCX F STR SMT C100 / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
Radiall USA, Inc.
MCX F STR SMT TR500 / Connector
Need more? Email Us
Murata Electronics North America
COAX CONN
Need more? Email Us
Amphenol-RF Division
CONN BNC PLUG STR 50 OHM SOLDER / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess