EN
  • EN
  • DE

LM723J/883QS

Part No LM723J/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description Adjustable Positive Standard Regulator, 2V Min, 37V Max, BIPolar, CDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027511-LM723J/883QS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM723J/883QS CAD Model

Description

The LM723J/883QS is a precision voltage regulator designed by National Semiconductor (now Texas Instruments). This device is specifically manufactured to meet stringent military specifications, making it suitable for demanding applications requiring high reliability and performance. It's a versatile regulator that can be used in a wide array of power supply designs.

Applications:

  • Precision Power Supplies: Used in laboratory equipment, test instrumentation, and calibration standards.
  • Series Regulators: Designed for use as a series regulator, offering a stable and controlled output voltage.
  • Switching Regulators: Configurable for use in switching regulator topologies, providing efficient power conversion.
  • Current Regulators: Can be used as a constant current source for applications like LED driving or battery charging.
  • High-Reliability Military Applications: Specifically designed and tested to meet military specifications for use in aerospace, defense, and other high-stress environments.

Features:

  • Wide Input Voltage Range: Operates with a wide range of input voltages, providing design flexibility.
  • Adjustable Output Voltage: The output voltage can be adjusted to the desired level using external resistors.
  • Current Limiting: Includes built-in current limiting circuitry to protect the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Features thermal shutdown protection to prevent damage due to excessive heat.
  • High Stability: Provides a stable and accurate output voltage over a wide range of operating conditions.
  • Low Temperature Drift: Exhibits minimal drift in output voltage due to temperature variations.

Benefits:

  • Precise Voltage Regulation: Ensures a stable and accurate output voltage for sensitive electronic circuits.
  • Protection Against Overloads: Current limiting and thermal shutdown features protect the regulator and the load from damage.
  • Design Flexibility: Adjustable output voltage and wide input voltage range allow for versatile applications.
  • High Reliability: Manufactured to military specifications, ensuring high reliability in demanding environments.
  • Simplified Power Supply Design: Requires minimal external components for basic operation.

Technical Specifications:

The LM723J/883QS is typically packaged in a hermetically sealed ceramic DIP (Dual In-line Package). The operating temperature range is usually -55°C to +125°C. It can deliver output currents up to 150mA without an external pass transistor and higher currents with an external transistor. Refer to the datasheet for specific voltage and current limits.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Lowest to $0.0382
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Samsung
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $1.6320

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess