EN
  • EN
  • DE

R113424000

Part No R113424000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description MCX F STR SMT C100 / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Bulk
Product Status Active
Connector Style MCX
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Surface Mount
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper, Brass
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 335 V
Mating Cycles 500
Base Product Number R11342
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 810957-R113424000
Ultra Librarian 3D Model Ultra Librarian R113424000 CAD Model

Description

The MCX Coaxial Connector Assemblies are versatile connectors used in RF applications.

  • Manufacturer: Radiall USA, Inc.
  • Connector Type: Jack, Female Socket
  • Fastening Type: Snap-on
  • Housing Color: Gold
  • Voltage Rating: 335V
  • Frequency Range: Up to 6 GHz
  • Impedance: 50 Ohm
  • Package: Bulk
  • Quantity per Package: 100 pieces

You May Also Be Interested in

Radiall USA, Inc.
SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Radiall USA, Inc.
SSMB M RA BHD / SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $54.7975
Molex, LLC
FAKRA STR PCB 50 OHM BLUE / Connector
Lowest to $4.1772
TE Connectivity
CONN UMCC JACK STR 50OHM SMD / U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $0.1545
Hirose Electric Co Ltd
CONNECTOR / Connector
Need more? Email Us
Radiall USA, Inc.
MCX F STR SMT C100 / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
RTD-50-L-00CS2930 / Connector
Need more? Email Us
Murata Electronics North America
COAX CONN
Lowest to $0.2153
Molex, LLC
CONN SMA RCPT STR 50 OHM PCB / SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $4.5811

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess