EN
  • EN
  • DE

7410-1511-050

Part No 7410-1511-050
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SSMB M RA BHD / SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Bulk
Product Status Active
Connector Style SSMB
Connector Type Jack, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Snap-On
Frequency - Max 12.4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 250 V
Mating Cycles 500
Base Product Number 7410-1511
Standard Package 25 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 907865-7410-1511-050
Ultra Librarian 3D Model Ultra Librarian 7410-1511-050 CAD Model

Description

The 907865-7410-1511-050 is a coaxial connector assembly designed for RF applications.

  • Connector Type: Jack and Male Pin
  • Fastening Type: Snap-on
  • Material: Brass
  • Finish: Gold
  • Frequency Range: Up to 12.4 GHz
  • Impedance: 50Ohm
  • Package: Bulk package of 25 pieces
  • Manufacturer: Radiall USA, Inc.

You May Also Be Interested in

Murata Electronics North America
COAX CONN
Lowest to $0.2153
Molex, LLC
FAKRA STR PCB 50 OHM BLUE / Connector
Lowest to $4.1772
TE Connectivity
DK-621-0411-PCS1862 / Connector
Need more? Email Us
Radiall USA, Inc.
MCX F STR SMT C100 / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
TE Connectivity
RTD-50-L-01CS2930 / Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX SWITCH RCPT STR 50OHM
Lowest to $0.6722
TE Connectivity
RTD-50-L-00CS2930 / Connector
Need more? Email Us
Amphenol-RF Division
CONN BNC PLUG R/A 50 OHM SOLDER / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.7975 $109.5950
3+ $44.9621 $134.8863
4+ $43.5571 $174.2284
6+ $42.1520 $252.9120
8+ $40.7469 $325.9752
10+ $36.5317 $365.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess