EN
  • EN
  • DE

QL4036-0PF144C

Part No QL4036-0PF144C
Manufacturer QuickLogic
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210948-QL4036-0PF144C
Categories Custom Parts
Manufacturer QuickLogic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QL4036-0PF144C CAD Model

Description

The QL4036-0PF144C is a member of QuickLogic's pASIC 3 family of Field Programmable Gate Arrays (FPGAs). This FPGA offers a combination of logic density, performance, and flexibility for a wide range of applications.

Applications:

  • Industrial Control: Implementing custom control logic for industrial equipment.
  • Communication Systems: Used for protocol conversion and data processing.
  • Embedded Systems: Employed in various embedded applications.
  • Consumer Electronics: Utilized in some consumer electronic devices.
  • Medical Devices: Applied in signal processing and control functions within medical equipment.

Features:

  • 36,000 Usable Gates: Provides a substantial amount of programmable logic resources.
  • 144-Pin PQFP Package: Offers a compact form factor for board-level integration.
  • Low Power Consumption: Minimizes power requirements, suitable for battery-powered applications.
  • Flexible Routing Architecture: Enables efficient utilization of logic resources.
  • In-System Programmability: Allows for configuration updates without removing the device from the board.

Benefits:

  • Design Flexibility: Allows for custom logic implementation and adaptation to changing requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs for moderate production volumes.
  • Improved System Performance: Optimizes performance through custom hardware implementation.
  • Simplified Design Process: Offers a user-friendly development environment.

The QL4036-0PF144C is programmed using QuickLogic's development tools. Key parameters include operating voltage, I/O voltage, and operating temperature range. It's important to consult the QuickLogic datasheet for specific power consumption characteristics, timing details, and pinout information. Its architecture allows for efficient implementation of combinational and sequential logic functions.

Specific technical details include number of logic cells, I/O count, operating voltage, and maximum operating frequency. Consult the QuickLogic datasheet for precise specifications.

You May Also Be Interested in

Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
PLX
Need more? Email Us
Amd
Need more? Email Us
NANYA
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Pericom
Lowest to $0.8847
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess