Products specifications Report Issue?

Categories RF/IF and RFID
Features Cellular EDGE, GPRS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Manufacturer Quectel
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name UG96
MSL Level 3 (168 Hours)
Other Part Number 2958-UG96LA-128-STDCT, 2958-UG96LA-128-STDDKR, 2958-UG96LA-128-STDTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901877-UG96LA-128-STD
Ultra Librarian 3D Model Ultra Librarian UG96LA-128-STD CAD Model

Description

The Quectel UG96LA-128-STD is a cellular EDGE, GPRS, GSM, HSPA+, UMTS transceiver module that operates at 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, and 2.1GHz. It is surface mount and has a reel - TR package.

  • Technology: Cellular EDGE, GPRS, GSM, HSPA+, UMTS
  • Frequencies: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
  • Mounting: Surface Mount
  • Package: Reel - TR
  • Supply and Demand Status: Balanced
  • MSL Level: 3
  • HTSUS: 8525.60.1020

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $17.7737
ECAD model for RN4871-I/RM130
STMicroelectronics
RX TXRX MOD ISM < 1GHZ CHIP SMD / General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for SP1ML-915
U-blox
RX TXRX MODULE CELL IOT NB1 BA / Cellular 4G LTE CAT NB-IoT (APAC) Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N200-02B
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for WT32-A-AI3
Microchip Technology
RX TXRX MODULE BLE CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Lowest to $17.5940
ECAD model for RN4870-V/RM140
U-blox
RX TXRX MOD BT 5.0 TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.36GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $16.3741
ECAD model for BMD-340-A-R
STMicroelectronics
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for SPZB32W1C2.1
U-blox
RX TXRX MODULE CELLULAR 3G AT&T / Cellular 3G (AT&T) Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Lowest to $54.0541
ECAD model for SARA-U201-03B
U-blox
RX TXRX MODULE CELL CAST IOT SMD / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N210-02B-02

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention