EN
  • EN
  • DE

UCC2809PTR-2G4

Part No UCC2809PTR-2G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Economy Primary Side Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage 8 V ~ 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Mounting SMD
Win Source Part Number 1276237-UCC2809PTR-2G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2809
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC2809PTR-2G4 CAD Model

Description

Product Overview: UCC2809PTR-2G4

The UCC2809PTR-2G4 is a versatile and efficient low-power pulse width modulator (PWM) controller from Texas Instruments, designed for a wide range of power supply applications. This device is part of the UCC2809x series, which is known for its reliable performance in controlling switch-mode power supplies. The UCC2809PTR-2G4 is specifically engineered to cater to the needs of both isolated and non-isolated power supplies, providing designers with a flexible solution for their power management requirements.

Key Features

  • Flexible Operating Range: The UCC2809PTR-2G4 operates at a supply voltage ranging from 4.5V to 12V, making it suitable for various applications.
  • Low Startup and Operating Current: It features a low startup current of typically 0.5 μA and an operating current of typically 2.5 mA, enhancing the efficiency of the overall power supply.
  • Current Mode Control: The controller utilizes current mode control, which provides inherent line feed-forward, cycle-by-cycle current limiting and ease of loop compensation.
  • Dual Output Drive Stages: It has push-pull output stages with a peak current capability of 0.5A, enabling the direct drive of the power stage's gate drive transformer or MOSFET.
  • Programmable Slope Compensation: The device includes programmable slope compensation to improve stability and performance over a wide range of output powers and conversion ratios.
  • Frequency Flexibility: The oscillator frequency is programmable from 10 kHz to 1 MHz, allowing designers to tailor the power supply to specific application needs.

Applications

The UCC2809PTR-2G4 is ideal for an array of applications, including:

  • AC-DC Converters
  • DC-DC Converters
  • Offline Power Supplies
  • Telecommunication Power Systems
  • Industrial Power Supplies

Quality and Reliability

Manufactured by Texas Instruments, a leader in the semiconductor industry, the UCC2809PTR-2G4 is built with high-quality standards. It is offered in a TSSOP-8 package, which is RoHS compliant and designed for surface mount technology (SMT), ensuring ease of integration into various circuit designs. With its robust design and proven reliability, the UCC2809PTR-2G4 is a smart choice for engineers looking to create efficient and durable power supply systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4387 $51.2127
50+ $2.0010 $100.0500
78+ $1.9384 $151.1952
107+ $1.8759 $200.7213
138+ $1.8134 $250.2492
185+ $1.6258 $300.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess