The EC25EUXGR-128-SGNS is an LTE Cat 4 module manufactured by Quectel. Quectel is a leading global provider of wireless modules, specializing in cellular, GNSS, and Wi-Fi technologies. As an 'RF Transceiver Module,' the EC25EUXGR-128-SGNS is designed to provide reliable cellular connectivity for a wide range of IoT and M2M applications.
The EC25 series is a range of LTE Cat 4 modules optimized for data-centric applications. They offer high-speed data rates and robust performance in various environmental conditions. The EU likely refers to the European region.
Applications
- Industrial routers and gateways.
- Telematics and fleet management systems.
- Mobile broadband devices.
- Digital signage.
- Security cameras.
Features
- LTE Cat 4 connectivity: Provides data rates up to 150 Mbps downlink and 50 Mbps uplink.
- Multi-band support: Supports a wide range of LTE frequency bands for global compatibility.
- GNSS support: Integrated GPS, GLONASS, BeiDou, Galileo, and QZSS receivers for location tracking.
- Voice support: Supports VoLTE (Voice over LTE) and CSFB (Circuit Switched Fallback) for voice communication.
- Multiple interfaces: USB, UART, PCM, and SIM card interfaces for flexible connectivity.
Benefits
- High-speed data connectivity: Enables fast and reliable data transmission for demanding applications.
- Global coverage: Supports multiple frequency bands for worldwide deployment.
- Precise location tracking: Provides accurate positioning data for location-based services.
- Seamless voice communication: Supports both VoLTE and CSFB for voice calls.
- Easy integration: Simplifies product development with comprehensive documentation and support.
The '128-SGNS' likely refers to a specific memory configuration, software version, or region-specific certification. Detailed technical specifications, certifications, and software updates are available on the Quectel website.