EN
  • EN
  • DE
  • IT

NINA-W101-01B

Part No NINA-W101-01B
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr U-Blox
Series NINA-W10
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2
Modulation CCK, DSSS, GFSK, QDPSK, QPSK, OFDM
Frequency 2.4GHz
Data Rate 72Mbps
Power - Output 5dBm
Sensitivity -96dBm
Serial Interfaces ADC, GPIO, I²C, SPI, UART
Antenna Type Antenna Not Included
Utilized IC / Part ESP32-D0WDQ6-V3
Memory Size 16Mb Flash, 448kB ROM, 520kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 95mA
Current - Transmitting 130mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-SMD Module
Base Product Number NINA-W101
Standard Package 500
REACH Status REACH Unaffected
Win Source Part Number 1349764-NINA-W101-01B
Ultra Librarian 3D Model Ultra Librarian NINA-W101-01B CAD Model

Description

Looking for a high-performance RF transceiver module or modem? Look no further than this NINA-W10 series module from U-Blox.

  • Frequency: 2.4GHz
  • Protocols: 802.11b/g/n and Bluetooth v4.2
  • Data Rate: 72Mbps
  • Memory Size: 16Mb Flash, 448kB ROM, and 520kB SRAM
  • IC: ESP32-D0WDQ6-V3
  • Modulation Types: CCK, DSSS, GFSK, QDPSK, QPSK, and OFDM
  • Serial Interfaces: ADC, GPIO, I²C, SPI, and UART
  • Package: surface mount
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
Linear IC
Lowest to $250.9767
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5583 $74.2332
8+ $15.2273 $121.8184
12+ $14.7514 $177.0168
16+ $14.2756 $228.4096
21+ $13.7997 $289.7937
28+ $12.3722 $346.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess